Capital Lighting, Inc. 28633-ABZ Mid. Chandeliers-Candle 360345

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28633-ABZ Mid. Chandeliers-Candle - 360345 - Capital Lighting, Inc.
Columbus, OH, USA
28633-ABZ Mid. Chandeliers-Candle
360345
28633-ABZ Mid. Chandeliers-Candle 360345
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360345
Product Name 28633-ABZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details