Capital Lighting, Inc. 28629-BNK Large Chandeliers-Candle 360342

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28629-BNK Large Chandeliers-Candle - 360342 - Capital Lighting, Inc.
Columbus, OH, USA
28629-BNK Large Chandeliers-Candle
360342
28629-BNK Large Chandeliers-Candle 360342
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360342
Product Name 28629-BNK Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details