Capital Lighting, Inc. 28629-ABZ Large Chandeliers-Candle 360340

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28629-ABZ Large Chandeliers-Candle - 360340 - Capital Lighting, Inc.
Columbus, OH, USA
28629-ABZ Large Chandeliers-Candle
360340
28629-ABZ Large Chandeliers-Candle 360340
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360340
Product Name 28629-ABZ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details