Capital Lighting, Inc. 28703-ORB Bathroom Fixtures-Three Lights 360339

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28703-ORB Bathroom Fixtures-Three Lights - 360339 - Capital Lighting, Inc.
Columbus, OH, USA
28703-ORB Bathroom Fixtures-Three Lights
360339
28703-ORB Bathroom Fixtures-Three Lights 360339
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360339
Product Name 28703-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details