Capital Lighting, Inc. 28726-ORB Mid. Chandeliers-Glass Up 360335

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28726-ORB Mid. Chandeliers-Glass Up - 360335 - Capital Lighting, Inc.
Columbus, OH, USA
28726-ORB Mid. Chandeliers-Glass Up
360335
28726-ORB Mid. Chandeliers-Glass Up 360335
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360335
Product Name 28726-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details