Capital Lighting, Inc. 28723-SN Mid. Chandeliers-Glass Up 360332

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28723-SN Mid. Chandeliers-Glass Up - 360332 - Capital Lighting, Inc.
Columbus, OH, USA
28723-SN Mid. Chandeliers-Glass Up
360332
28723-SN Mid. Chandeliers-Glass Up 360332
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360332
Product Name 28723-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details