Capital Lighting, Inc. 28723-ORB Mid. Chandeliers-Glass Up 360330

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28723-ORB Mid. Chandeliers-Glass Up - 360330 - Capital Lighting, Inc.
Columbus, OH, USA
28723-ORB Mid. Chandeliers-Glass Up
360330
28723-ORB Mid. Chandeliers-Glass Up 360330
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360330
Product Name 28723-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details