Capital Lighting, Inc. 28925-SN Mid. Chandeliers-Glass Up 360328

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28925-SN Mid. Chandeliers-Glass Up - 360328 - Capital Lighting, Inc.
Columbus, OH, USA
28925-SN Mid. Chandeliers-Glass Up
360328
28925-SN Mid. Chandeliers-Glass Up 360328
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360328
Product Name 28925-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details