Capital Lighting, Inc. 28923-SN Mid. Chandeliers-Glass Up 360322

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28923-SN Mid. Chandeliers-Glass Up - 360322 - Capital Lighting, Inc.
Columbus, OH, USA
28923-SN Mid. Chandeliers-Glass Up
360322
28923-SN Mid. Chandeliers-Glass Up 360322
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360322
Product Name 28923-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details