Capital Lighting, Inc. 28821-GGL Mini Pendants-Rod 360318

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
28821-GGL Mini Pendants-Rod - 360318 - Capital Lighting, Inc.
Columbus, OH, USA
28821-GGL Mini Pendants-Rod
360318
28821-GGL Mini Pendants-Rod 360318
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 53.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Grandeur Gold Leaf
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360318
Product Name 28821-GGL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details