Capital Lighting, Inc. 28801-GGL Sconces-Single Glass 360310

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.75 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.75 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28801-GGL Sconces-Single Glass - 360310 - Capital Lighting, Inc.
Columbus, OH, USA
28801-GGL Sconces-Single Glass
360310
28801-GGL Sconces-Single Glass 360310
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.75 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 9.75
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Grandeur Gold Leaf
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360310
Product Name 28801-GGL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details