Capital Lighting, Inc. 28902-SN Bathroom Fixtures-Two Lights 360308

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28902-SN Bathroom Fixtures-Two Lights - 360308 - Capital Lighting, Inc.
Columbus, OH, USA
28902-SN Bathroom Fixtures-Two Lights
360308
28902-SN Bathroom Fixtures-Two Lights 360308
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360308
Product Name 28902-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details