Capital Lighting, Inc. 28902-ORB Bathroom Fixtures-Two Lights 360305

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28902-ORB Bathroom Fixtures-Two Lights - 360305 - Capital Lighting, Inc.
Columbus, OH, USA
28902-ORB Bathroom Fixtures-Two Lights
360305
28902-ORB Bathroom Fixtures-Two Lights 360305
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360305
Product Name 28902-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details