Capital Lighting, Inc. 28901-SN Sconces-Single Glass 360302

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28901-SN Sconces-Single Glass - 360302 - Capital Lighting, Inc.
Columbus, OH, USA
28901-SN Sconces-Single Glass
360302
28901-SN Sconces-Single Glass 360302
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360302
Product Name 28901-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details