Capital Lighting, Inc. 29053-BNK Semi-Flush Mts.-Bowl Style 360195

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
29053-BNK Semi-Flush Mts.-Bowl Style - 360195 - Capital Lighting, Inc.
Columbus, OH, USA
29053-BNK Semi-Flush Mts.-Bowl Style
360195
29053-BNK Semi-Flush Mts.-Bowl Style 360195
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360195
Product Name 29053-BNK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details