Capital Lighting, Inc. Mini Chandeliers-Candle 360188

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Weight: 6.93 Product Name: Five Light Single Tier Chandelier UPC: 014817482652 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Weight: 6.93 Product Name: Five Light Single Tier Chandelier UPC: 014817482652 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mini Chandeliers-Candle - 360188 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Chandeliers-Candle
360188
Mini Chandeliers-Candle 360188
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Weight: 6.93 Product Name: Five Light Single Tier Chandelier UPC: 014817482652 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.13
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Black
Weight: 6.93
Product Name: Five Light Single Tier Chandelier
UPC: 014817482652
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360188
Product Name Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details