Capital Lighting, Inc. WB1591RI/BWD Sconces-Double Candle 360186

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Iron/Burnished Wood Weight: 3.52 Product Name: Two Light Wall Bracket UPC: 014817483529 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Iron/Burnished Wood Weight: 3.52 Product Name: Two Light Wall Bracket UPC: 014817483529 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1591RI/BWD Sconces-Double Candle - 360186 - Capital Lighting, Inc.
Columbus, OH, USA
WB1591RI/BWD Sconces-Double Candle
360186
WB1591RI/BWD Sconces-Double Candle 360186
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Iron/Burnished Wood Weight: 3.52 Product Name: Two Light Wall Bracket UPC: 014817483529 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rustic Iron/Burnished Wood
Weight: 3.52
Product Name: Two Light Wall Bracket
UPC: 014817483529
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360186
Product Name WB1591RI/BWD Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details