Capital Lighting, Inc. Mini Chandeliers-Candle 360185

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Liberty Bronze Weight: 4.18 Product Name: Three Light Chandelier UPC: 014817482645 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Liberty Bronze Weight: 4.18 Product Name: Three Light Chandelier UPC: 014817482645 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mini Chandeliers-Candle - 360185 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Chandeliers-Candle
360185
Mini Chandeliers-Candle 360185
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Liberty Bronze Weight: 4.18 Product Name: Three Light Chandelier UPC: 014817482645 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Liberty Bronze
Weight: 4.18
Product Name: Three Light Chandelier
UPC: 014817482645
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360185
Product Name Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details