Capital Lighting, Inc. WB1590RI Sconces-Double Candle 360184

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.19 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Iron Weight: 2.42 Product Name: Two Light Wall Brackets UPC: 014817488456 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.19 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Iron Weight: 2.42 Product Name: Two Light Wall Brackets UPC: 014817488456 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1590RI Sconces-Double Candle - 360184 - Capital Lighting, Inc.
Columbus, OH, USA
WB1590RI Sconces-Double Candle
360184
WB1590RI Sconces-Double Candle 360184
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.19 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rustic Iron Weight: 2.42 Product Name: Two Light Wall Brackets UPC: 014817488456 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.19
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rustic Iron
Weight: 2.42
Product Name: Two Light Wall Brackets
UPC: 014817488456
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360184
Product Name WB1590RI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details