Capital Lighting, Inc. Mini Chandeliers-Candle 360182

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ivory Weight: 4.18 Product Name: Three Light Chandelier UPC: 014817482638 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ivory Weight: 4.18 Product Name: Three Light Chandelier UPC: 014817482638 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mini Chandeliers-Candle - 360182 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Chandeliers-Candle
360182
Mini Chandeliers-Candle 360182
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ivory Weight: 4.18 Product Name: Three Light Chandelier UPC: 014817482638 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Ivory
Weight: 4.18
Product Name: Three Light Chandelier
UPC: 014817482638
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360182
Product Name Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details