Capital Lighting, Inc. Pendants-Drum Shade 360181

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G-40 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.63 Product Name: One Light Pendant UPC: 014817482577 Category: Chandeliers Glass: Oil Rubbed Bronze Metal Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G-40 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.63 Product Name: One Light Pendant UPC: 014817482577 Category: Chandeliers Glass: Oil Rubbed Bronze Metal Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Pendants-Drum Shade - 360181 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Drum Shade
360181
Pendants-Drum Shade 360181
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G-40 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.63 Product Name: One Light Pendant UPC: 014817482577 Category: Chandeliers Glass: Oil Rubbed Bronze Metal Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: G-40
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.63
Product Name: One Light Pendant
UPC: 014817482577
Category: Chandeliers
Glass: Oil Rubbed Bronze Metal
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360181
Product Name Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details