Capital Lighting, Inc. F2747/3RI Mini Chandeliers-Candle 360165

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 19.81 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Iron Weight: 5.5 Product Name: Three Light Single Tier Chandelier UPC: 014817488432 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 4.813`` Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 19.81 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Iron Weight: 5.5 Product Name: Three Light Single Tier Chandelier UPC: 014817488432 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 4.813`` Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2747/3RI Mini Chandeliers-Candle - 360165 - Capital Lighting, Inc.
Columbus, OH, USA
F2747/3RI Mini Chandeliers-Candle
360165
F2747/3RI Mini Chandeliers-Candle 360165
PRODUCT DETAILS / SPECS Width/Dia: 18.13 Height: 19.81 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Iron Weight: 5.5 Product Name: Three Light Single Tier Chandelier UPC: 014817488432 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 4.813`` Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.13
Height: 19.81
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Iron
Weight: 5.5
Product Name: Three Light Single Tier Chandelier
UPC: 014817488432
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.813``
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360165
Product Name F2747/3RI Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details