Capital Lighting, Inc. 9611AUB Lamps-Table Lamps 360163

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Autumn Brown Weight: 7.22 Product Name: One Light Table Lamp UPC: 014817342529 Category: Lamps Shipped Via: UPS Safety Rating: UL Chain: 72 Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Autumn Brown Weight: 7.22 Product Name: One Light Table Lamp UPC: 014817342529 Category: Lamps Shipped Via: UPS Safety Rating: UL Chain: 72 Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9611AUB Lamps-Table Lamps - 360163 - Capital Lighting, Inc.
Columbus, OH, USA
9611AUB Lamps-Table Lamps
360163
9611AUB Lamps-Table Lamps 360163
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Autumn Brown Weight: 7.22 Product Name: One Light Table Lamp UPC: 014817342529 Category: Lamps Shipped Via: UPS Safety Rating: UL Chain: 72 Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Autumn Brown
Weight: 7.22
Product Name: One Light Table Lamp
UPC: 014817342529
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Chain: 72
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360163
Product Name 9611AUB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details