Capital Lighting, Inc. VS23002-BS Bathroom Fixtures-Two Lights 360157

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817483345 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817483345 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23002-BS Bathroom Fixtures-Two Lights - 360157 - Capital Lighting, Inc.
Columbus, OH, USA
VS23002-BS Bathroom Fixtures-Two Lights
360157
VS23002-BS Bathroom Fixtures-Two Lights 360157
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817483345 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.13
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 4.62
Product Name: Two Light Vanity Strip
UPC: 014817483345
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360157
Product Name VS23002-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details