Capital Lighting, Inc. VS23002-HTBZ Bathroom Fixtures-Two Lights 360156

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817485318 Category: Vanity Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817485318 Category: Vanity Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23002-HTBZ Bathroom Fixtures-Two Lights - 360156 - Capital Lighting, Inc.
Columbus, OH, USA
VS23002-HTBZ Bathroom Fixtures-Two Lights
360156
VS23002-HTBZ Bathroom Fixtures-Two Lights 360156
PRODUCT DETAILS / SPECS Width/Dia: 15.13 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 4.62 Product Name: Two Light Vanity Strip UPC: 014817485318 Category: Vanity Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.13
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heritage Bronze
Weight: 4.62
Product Name: Two Light Vanity Strip
UPC: 014817485318
Category: Vanity
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360156
Product Name VS23002-HTBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details