Capital Lighting, Inc. VS23004-CH Bathroom Fixtures-Four Lights 360155

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8.14 Product Name: Four Light Vanity Strip UPC: 014817483413 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8.14 Product Name: Four Light Vanity Strip UPC: 014817483413 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23004-CH Bathroom Fixtures-Four Lights - 360155 - Capital Lighting, Inc.
Columbus, OH, USA
VS23004-CH Bathroom Fixtures-Four Lights
360155
VS23004-CH Bathroom Fixtures-Four Lights 360155
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 8.14 Product Name: Four Light Vanity Strip UPC: 014817483413 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 8.14
Product Name: Four Light Vanity Strip
UPC: 014817483413
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360155
Product Name VS23004-CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details