Capital Lighting, Inc. VS23004-BS Bathroom Fixtures-Four Lights 360152

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 8.14 Product Name: Four Light Vanity Strip UPC: 014817483406 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 8.14 Product Name: Four Light Vanity Strip UPC: 014817483406 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS23004-BS Bathroom Fixtures-Four Lights - 360152 - Capital Lighting, Inc.
Columbus, OH, USA
VS23004-BS Bathroom Fixtures-Four Lights
360152
VS23004-BS Bathroom Fixtures-Four Lights 360152
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 9.38 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 8.14 Product Name: Four Light Vanity Strip UPC: 014817483406 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 9.38
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 8.14
Product Name: Four Light Vanity Strip
UPC: 014817483406
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360152
Product Name VS23004-BS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details