Capital Lighting, Inc. F2749/6RI/BWD Mid. Chandeliers-Candle 360139

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.38 Height: 25.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Weight: 12.54 Product Name: Six Light Single Tier Chandelier UPC: 014817483512 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.38 Height: 25.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Weight: 12.54 Product Name: Six Light Single Tier Chandelier UPC: 014817483512 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2749/6RI/BWD Mid. Chandeliers-Candle - 360139 - Capital Lighting, Inc.
Columbus, OH, USA
F2749/6RI/BWD Mid. Chandeliers-Candle
360139
F2749/6RI/BWD Mid. Chandeliers-Candle 360139
PRODUCT DETAILS / SPECS Width/Dia: 26.38 Height: 25.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Weight: 12.54 Product Name: Six Light Single Tier Chandelier UPC: 014817483512 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.38
Height: 25.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Iron
Weight: 12.54
Product Name: Six Light Single Tier Chandelier
UPC: 014817483512
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.063``
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360139
Product Name F2749/6RI/BWD Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details