Capital Lighting, Inc. F2750/3RI/BWD Mini Chandeliers-Candle 360137

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Iron Weight: 6.8 Product Name: Three Light Single Tier Chandelier UPC: 014817483536 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Iron Weight: 6.8 Product Name: Three Light Single Tier Chandelier UPC: 014817483536 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2750/3RI/BWD Mini Chandeliers-Candle - 360137 - Capital Lighting, Inc.
Columbus, OH, USA
F2750/3RI/BWD Mini Chandeliers-Candle
360137
F2750/3RI/BWD Mini Chandeliers-Candle 360137
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Iron Weight: 6.8 Product Name: Three Light Single Tier Chandelier UPC: 014817483536 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Iron
Weight: 6.8
Product Name: Three Light Single Tier Chandelier
UPC: 014817483536
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.063``
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360137
Product Name F2750/3RI/BWD Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details