Capital Lighting, Inc. F2752/4RI/BWD Mid. Chandeliers-Drum Shades 360136

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.13 Height: 25.31 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Iron Weight: 10.6 Product Name: Four Light Single Tier Chandelier UPC: 014817483550 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.13 Height: 25.31 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Iron Weight: 10.6 Product Name: Four Light Single Tier Chandelier UPC: 014817483550 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2752/4RI/BWD Mid. Chandeliers-Drum Shades - 360136 - Capital Lighting, Inc.
Columbus, OH, USA
F2752/4RI/BWD Mid. Chandeliers-Drum Shades
360136
F2752/4RI/BWD Mid. Chandeliers-Drum Shades 360136
PRODUCT DETAILS / SPECS Width/Dia: 22.13 Height: 25.31 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Iron Weight: 10.6 Product Name: Four Light Single Tier Chandelier UPC: 014817483550 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.13
Height: 25.31
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Iron
Weight: 10.6
Product Name: Four Light Single Tier Chandelier
UPC: 014817483550
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.063``
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360136
Product Name F2752/4RI/BWD Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details