Capital Lighting, Inc. F2631/6AF/BS Mini Chandeliers-Glass Shade 360135

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Forged Iron/Brushed Steel Weight: 13.86 Product Name: Six Light Single Tier Chandelier UPC: 014817424102 Category: Chandeliers Glass: Clear Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: DP:3/4 W:5 1/2 H:11 Wire: 180`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Forged Iron/Brushed Steel Weight: 13.86 Product Name: Six Light Single Tier Chandelier UPC: 014817424102 Category: Chandeliers Glass: Clear Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: DP:3/4 W:5 1/2 H:11 Wire: 180`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
F2631/6AF/BS Mini Chandeliers-Glass Shade - 360135 - Capital Lighting, Inc.
Columbus, OH, USA
F2631/6AF/BS Mini Chandeliers-Glass Shade
360135
F2631/6AF/BS Mini Chandeliers-Glass Shade 360135
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Forged Iron/Brushed Steel Weight: 13.86 Product Name: Six Light Single Tier Chandelier UPC: 014817424102 Category: Chandeliers Glass: Clear Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: DP:3/4 W:5 1/2 H:11 Wire: 180`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Forged Iron/Brushed Steel
Weight: 13.86
Product Name: Six Light Single Tier Chandelier
UPC: 014817424102
Category: Chandeliers
Glass: Clear
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: DP:3/4 W:5 1/2 H:11
Wire: 180``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360135
Product Name F2631/6AF/BS Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details