Capital Lighting, Inc. F2753/4RI/BWD Mid. Chandeliers-Candle 360133

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 27.88 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Iron Weight: 10.1 Product Name: Four Light Chandelier UPC: 014817483567 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 27.88 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Iron Weight: 10.1 Product Name: Four Light Chandelier UPC: 014817483567 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2753/4RI/BWD Mid. Chandeliers-Candle - 360133 - Capital Lighting, Inc.
Columbus, OH, USA
F2753/4RI/BWD Mid. Chandeliers-Candle
360133
F2753/4RI/BWD Mid. Chandeliers-Candle 360133
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 27.88 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Iron Weight: 10.1 Product Name: Four Light Chandelier UPC: 014817483567 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: 5.063`` Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 16.38
Height: 27.88
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Iron
Weight: 10.1
Product Name: Four Light Chandelier
UPC: 014817483567
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.063``
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360133
Product Name F2753/4RI/BWD Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details