Capital Lighting, Inc. P1240DAB Mini Pendants-Rod 360127

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 14.50 Extension: 59.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Brass Product Name: One Light Mini Pendant UPC: 014817478327 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 14.50 Extension: 59.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Brass Product Name: One Light Mini Pendant UPC: 014817478327 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1240DAB Mini Pendants-Rod - 360127 - Capital Lighting, Inc.
Columbus, OH, USA
P1240DAB Mini Pendants-Rod
360127
P1240DAB Mini Pendants-Rod 360127
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 14.50 Extension: 59.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Antique Brass Product Name: One Light Mini Pendant UPC: 014817478327 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 14.50
Extension: 59.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Antique Brass
Product Name: One Light Mini Pendant
UPC: 014817478327
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360127
Product Name P1240DAB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details