Capital Lighting, Inc. FES1301/3BS Island/Pool Table-3 Light Bar 360117

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 59.25 Length 59.25 Bulb Type: GU24 Qty: 3 Wattage: 39 Finish: Brushed Steel Weight: 7.26 Product Name: Three Light Island Chandelier UPC: 014817360295 Category: Chandeliers Glass: Satin White Shipped Via: Oversized Safety Rating: UL Canopy: 5`` Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 59.25 Length 59.25 Bulb Type: GU24 Qty: 3 Wattage: 39 Finish: Brushed Steel Weight: 7.26 Product Name: Three Light Island Chandelier UPC: 014817360295 Category: Chandeliers Glass: Satin White Shipped Via: Oversized Safety Rating: UL Canopy: 5`` Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
FES1301/3BS Island/Pool Table-3 Light Bar - 360117 - Capital Lighting, Inc.
Columbus, OH, USA
FES1301/3BS Island/Pool Table-3 Light Bar
360117
FES1301/3BS Island/Pool Table-3 Light Bar 360117
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 59.25 Length 59.25 Bulb Type: GU24 Qty: 3 Wattage: 39 Finish: Brushed Steel Weight: 7.26 Product Name: Three Light Island Chandelier UPC: 014817360295 Category: Chandeliers Glass: Satin White Shipped Via: Oversized Safety Rating: UL Canopy: 5`` Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 59.25
Length 59.25
Bulb
Type: GU24
Qty: 3
Wattage: 39
Finish: Brushed Steel
Weight: 7.26
Product Name: Three Light Island Chandelier
UPC: 014817360295
Category: Chandeliers
Glass: Satin White
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5`` Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360117
Product Name FES1301/3BS Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details