Capital Lighting, Inc. FM374BUS Semi-Flush Mts.-Bowl Style 360111

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 8.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Silver Weight: 4.67 Product Name: Two Light Indoor Flush Mount UPC: 014817489200 Category: Flush Mount Fixtures Glass: Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 8.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Silver Weight: 4.67 Product Name: Two Light Indoor Flush Mount UPC: 014817489200 Category: Flush Mount Fixtures Glass: Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
FM374BUS Semi-Flush Mts.-Bowl Style - 360111 - Capital Lighting, Inc.
Columbus, OH, USA
FM374BUS Semi-Flush Mts.-Bowl Style
360111
FM374BUS Semi-Flush Mts.-Bowl Style 360111
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 8.13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Silver Weight: 4.67 Product Name: Two Light Indoor Flush Mount UPC: 014817489200 Category: Flush Mount Fixtures Glass: Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.13
Height: 8.13
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Silver
Weight: 4.67
Product Name: Two Light Indoor Flush Mount
UPC: 014817489200
Category: Flush Mount Fixtures
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360111
Product Name FM374BUS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details