Capital Lighting, Inc. Island/Pool Table-4 Light + 360098

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.06 Height: 15.44 Length 15.44 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 9.1 Product Name: Four Light Single Tier Chandelier UPC: 014817482928 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.06 Height: 15.44 Length 15.44 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 9.1 Product Name: Four Light Single Tier Chandelier UPC: 014817482928 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-4 Light + - 360098 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-4 Light +
360098
Island/Pool Table-4 Light + 360098
PRODUCT DETAILS / SPECS Width/Dia: 5.06 Height: 15.44 Length 15.44 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 9.1 Product Name: Four Light Single Tier Chandelier UPC: 014817482928 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 5.06
Height: 15.44
Length 15.44
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 9.1
Product Name: Four Light Single Tier Chandelier
UPC: 014817482928
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360098
Product Name Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details