Capital Lighting, Inc. Mid. Chandeliers-Glass Up 360094

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Iron Weight: 9.46 Product Name: Five Light Chandelier UPC: 014817482713 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Iron Weight: 9.46 Product Name: Five Light Chandelier UPC: 014817482713 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 360094 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
360094
Mid. Chandeliers-Glass Up 360094
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Iron Weight: 9.46 Product Name: Five Light Chandelier UPC: 014817482713 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 19.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Colonial Iron
Weight: 9.46
Product Name: Five Light Chandelier
UPC: 014817482713
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360094
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details