Capital Lighting, Inc. Pendants-Drum Shade 360079

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.06 Height: 21.44 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6.66 Product Name: Three Light Pendant UPC: 014817482980 Category: Chandeliers Glass: Undefined Fabric Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.06 Height: 21.44 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6.66 Product Name: Three Light Pendant UPC: 014817482980 Category: Chandeliers Glass: Undefined Fabric Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Pendants-Drum Shade - 360079 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Drum Shade
360079
Pendants-Drum Shade 360079
PRODUCT DETAILS / SPECS Width/Dia: 18.06 Height: 21.44 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6.66 Product Name: Three Light Pendant UPC: 014817482980 Category: Chandeliers Glass: Undefined Fabric Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.06
Height: 21.44
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 6.66
Product Name: Three Light Pendant
UPC: 014817482980
Category: Chandeliers
Glass: Undefined Fabric
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360079
Product Name Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details