Capital Lighting, Inc. Flush Mounts-Bowl Style 360078

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.06 Height: 7.44 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 2.5 Product Name: Three Light Indoor Flush Mount UPC: 014817483024 Category: Flushmounts Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.06 Height: 7.44 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 2.5 Product Name: Three Light Indoor Flush Mount UPC: 014817483024 Category: Flushmounts Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 360078 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
360078
Flush Mounts-Bowl Style 360078
PRODUCT DETAILS / SPECS Width/Dia: 15.06 Height: 7.44 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 2.5 Product Name: Three Light Indoor Flush Mount UPC: 014817483024 Category: Flushmounts Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.06
Height: 7.44
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 2.5
Product Name: Three Light Indoor Flush Mount
UPC: 014817483024
Category: Flushmounts
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360078
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details