Capital Lighting, Inc. Pendants-Drum Shade 360077

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.06 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 7.59 Product Name: Three Light Pendant UPC: 014817483215 Category: Chandeliers Glass: Undefined Hardback w/ Fabric Shipped Via: UPS Safety Rating: cUL Chain: 60`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.06 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 7.59 Product Name: Three Light Pendant UPC: 014817483215 Category: Chandeliers Glass: Undefined Hardback w/ Fabric Shipped Via: UPS Safety Rating: cUL Chain: 60`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Pendants-Drum Shade - 360077 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Drum Shade
360077
Pendants-Drum Shade 360077
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.06 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 7.59 Product Name: Three Light Pendant UPC: 014817483215 Category: Chandeliers Glass: Undefined Hardback w/ Fabric Shipped Via: UPS Safety Rating: cUL Chain: 60`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.06
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 7.59
Product Name: Three Light Pendant
UPC: 014817483215
Category: Chandeliers
Glass: Undefined Hardback w/ Fabric
Shipped Via: UPS
Safety Rating: cUL
Chain: 60``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360077
Product Name Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details