Capital Lighting, Inc. Mid. Chandeliers-Drum Shades 360076

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Steel Weight: 9.7 Product Name: Five Light Single Tier Chandelier UPC: 014817483239 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Steel Weight: 9.7 Product Name: Five Light Single Tier Chandelier UPC: 014817483239 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Drum Shades - 360076 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Drum Shades
360076
Mid. Chandeliers-Drum Shades 360076
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Steel Weight: 9.7 Product Name: Five Light Single Tier Chandelier UPC: 014817483239 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Steel
Weight: 9.7
Product Name: Five Light Single Tier Chandelier
UPC: 014817483239
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360076
Product Name Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details