Capital Lighting, Inc. Mid. Chandeliers-Drum Shades 360074

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.56 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 6.62 Product Name: Three Light Single Tier Chandelier UPC: 014817483222 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.56 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 6.62 Product Name: Three Light Single Tier Chandelier UPC: 014817483222 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Drum Shades - 360074 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Drum Shades
360074
Mid. Chandeliers-Drum Shades 360074
PRODUCT DETAILS / SPECS Width/Dia: 21.56 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 6.62 Product Name: Three Light Single Tier Chandelier UPC: 014817483222 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 21.56
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Steel
Weight: 6.62
Product Name: Three Light Single Tier Chandelier
UPC: 014817483222
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360074
Product Name Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details