Capital Lighting, Inc. Flush Mounts-Drum Shades 360072

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.69 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 5.74 Product Name: Three Light Indoor Flush Mount UPC: 014817483208 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.69 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 5.74 Product Name: Three Light Indoor Flush Mount UPC: 014817483208 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Drum Shades - 360072 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Drum Shades
360072
Flush Mounts-Drum Shades 360072
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.69 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 5.74 Product Name: Three Light Indoor Flush Mount UPC: 014817483208 Category: Flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.69
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Steel
Weight: 5.74
Product Name: Three Light Indoor Flush Mount
UPC: 014817483208
Category: Flushmounts
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360072
Product Name Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details