Capital Lighting, Inc. Island/Pool Table-Drum Shades 360071

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.44 Height: 20.56 Length 20.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.5 Product Name: Three Light Pendant UPC: 014817483260 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.44 Height: 20.56 Length 20.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.5 Product Name: Three Light Pendant UPC: 014817483260 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-Drum Shades - 360071 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-Drum Shades
360071
Island/Pool Table-Drum Shades 360071
PRODUCT DETAILS / SPECS Width/Dia: 9.44 Height: 20.56 Length 20.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 12.5 Product Name: Three Light Pendant UPC: 014817483260 Category: Chandeliers Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 9.44
Height: 20.56
Length 20.56
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 12.5
Product Name: Three Light Pendant
UPC: 014817483260
Category: Chandeliers
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360071
Product Name Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details