Capital Lighting, Inc. Sconces-Single Glass 360069

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.38 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Iron Weight: 1.76 Product Name: One Light Vanity Strip UPC: 014817482768 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.38 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Iron Weight: 1.76 Product Name: One Light Vanity Strip UPC: 014817482768 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 360069 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
360069
Sconces-Single Glass 360069
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.38 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Iron Weight: 1.76 Product Name: One Light Vanity Strip UPC: 014817482768 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.38
Extension: 6.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Iron
Weight: 1.76
Product Name: One Light Vanity Strip
UPC: 014817482768
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360069
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details