Capital Lighting, Inc. Bathroom Fixtures-Three Lights 360064

Description
PRODUCT DETAILS / SPECS Height: 9.13 Length 9.13 Extension: 5.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 4.07 Product Name: Three Light Vanity Strip UPC: 014817482775 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 9.13 Length 9.13 Extension: 5.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 4.07 Product Name: Three Light Vanity Strip UPC: 014817482775 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 360064 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
360064
Bathroom Fixtures-Three Lights 360064
PRODUCT DETAILS / SPECS Height: 9.13 Length 9.13 Extension: 5.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 4.07 Product Name: Three Light Vanity Strip UPC: 014817482775 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 9.13
Length 9.13
Extension: 5.13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Iron
Weight: 4.07
Product Name: Three Light Vanity Strip
UPC: 014817482775
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360064
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details