Capital Lighting, Inc. Sconces-Single Glass 360063

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.38 Extension: 6.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.87 Product Name: One Light Vanity Fixture UPC: 014817482782 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.38 Extension: 6.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.87 Product Name: One Light Vanity Fixture UPC: 014817482782 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 360063 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
360063
Sconces-Single Glass 360063
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 8.38 Extension: 6.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.87 Product Name: One Light Vanity Fixture UPC: 014817482782 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 4.56
Height: 8.38
Extension: 6.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 1.87
Product Name: One Light Vanity Fixture
UPC: 014817482782
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360063
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details