Capital Lighting, Inc. Bathroom Fixtures-Two Lights 360060

Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.3 Product Name: Two Light Vanity Fixture UPC: 014817482805 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.3 Product Name: Two Light Vanity Fixture UPC: 014817482805 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 360060 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
360060
Bathroom Fixtures-Two Lights 360060
PRODUCT DETAILS / SPECS Height: 8.38 Length 8.38 Extension: 6.56 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.3 Product Name: Two Light Vanity Fixture UPC: 014817482805 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 8``

PRODUCT DETAILS / SPECS
Height: 8.38
Length 8.38
Extension: 6.56
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 3.3
Product Name: Two Light Vanity Fixture
UPC: 014817482805
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360060
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details