Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 360048

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.97 Height: 9.72 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 4.03 Product Name: Three Light Indoor SemiFlush Mount UPC: 014817483000 Category: Semi flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.97 Height: 9.72 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 4.03 Product Name: Three Light Indoor SemiFlush Mount UPC: 014817483000 Category: Semi flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 360048 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
360048
Semi-Flush Mts.-Bowl Style 360048
PRODUCT DETAILS / SPECS Width/Dia: 14.97 Height: 9.72 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 4.03 Product Name: Three Light Indoor SemiFlush Mount UPC: 014817483000 Category: Semi flushmounts Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 14.97
Height: 9.72
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 4.03
Product Name: Three Light Indoor SemiFlush Mount
UPC: 014817483000
Category: Semi flushmounts
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360048
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details