Capital Lighting, Inc. Exterior -Wall Mount 360047

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 15.73 Product Name: Three Light Wall Lantern UPC: 014817317725 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 15.73 Product Name: Three Light Wall Lantern UPC: 014817317725 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
Exterior -Wall Mount - 360047 - Capital Lighting, Inc.
Columbus, OH, USA
Exterior -Wall Mount
360047
Exterior -Wall Mount 360047
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Grecian Bronze Weight: 15.73 Product Name: Three Light Wall Lantern UPC: 014817317725 Category: Outdoor Lighting Glass: Clear beveled Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Extension: 16.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Grecian Bronze
Weight: 15.73
Product Name: Three Light Wall Lantern
UPC: 014817317725
Category: Outdoor Lighting
Glass: Clear beveled
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360047
Product Name Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details